ISO/IEC TR 20004

Information technology - Security techniques - Refining software vulnerability analysis under ISO/IEC 15408 and ISO/IEC 18045

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 2012
Status: inactive
Page Count: 24
ICS Code (Information coding): 35.040
scope:

This Technical Report refines the AVA_VAN assurance family activities defined in ISO/IEC 18045:2008 and provides more specific guidance on the identification, selection and assessment of relevant potential vulnerabilities in order to conduct an ISO/IEC 15408 evaluation of a software target of evaluation. This Technical Report leverages the Common Weakness Enumeration (CWE) and the Common Attack Pattern Enumeration and Classification (CAPEC) to support the method of scoping and implementing ISO/IEC 18045:2008 vulnerability analysis activities.

This Technical Report does not define evaluator actions for certain high assurance ISO/IEC 15408 components, where there is as yet no generally agreed guidance.

Document History

December 15, 2015
Information technology - Security techniques - Refining software vulnerability analysis under ISO/IEC 15408 and ISO/IEC 18045
This Technical Report refines the AVA_VAN assurance family activities defined in ISO/IEC 18045 and provides more specific guidance on the identification, selection and assessment of relevant...
ISO/IEC TR 20004
August 15, 2012
Information technology - Security techniques - Refining software vulnerability analysis under ISO/IEC 15408 and ISO/IEC 18045
This Technical Report refines the AVA_VAN assurance family activities defined in ISO/IEC 18045:2008 and provides more specific guidance on the identification, selection and assessment of relevant...

References

Advertisement