FORD WSS-M1P94-A

COATINGS, STEEL SHEET ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 31 July 2012
Status: inactive
Page Count: 10
scope:

This specification defines the requirements for coil coatings on steel sheet. These coatings comprise 4 categories:

Zinc Based Metallic (i.e. Zinc, Zinc/Iron, Zinc/Nickel and other Zinc/Alloy)

Other Metallic (i.e. Nickel, Tin) Organic (i.e. Zinc Rich Primer)

Phosphate (Upon request from the Stamping Plant to the responsible

Materials Engineering Activity, there is the option of using prephosphated material to aid formability).

Such coatings shall be specified in conjunction with the appropriate base steel sheet. The currently released base steel specifications are:

Specifications released for regional use (prior to 2012): WSS-M1A183-D WSB-M1A215-E1/F1 WSD-M1A333-A1/A2/A3/A4 WSS-M1A338-A1 WSS-M1A341-A1/A2/A3/A4/A5/A6/A7/A8/A9/A10/A11/A12 WSS-M1A344-A1/A2 WSS-M1A345-A1/A2/A3/A4 WSS-M1A346-A1/A2/A3/A4/A5/A6 WSS-M1A347-A1/A2/A3/A4/A5/A6 WSS-M1A348-A1/A2/A3/A4/A5/A6/A7/A8/A9

Specifications released for global use (2012 and later):

WSS-M1A365-A11/A12/A13/A14/A15

WSS-M1A367-A11/A12/A21/A22/A23/A33/A34/A35/A36/A37/A38

WSS-M1A368-A13/A14/A81/A82/A83/A84/A91/A92

Document History

April 1, 2019
COATINGS, STEEL SHEET ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the requirements for coil coatings on steel sheet. These coatings comprise 4 categories: . Zinc Based Metallic (i.e. Zinc, Zinc/Iron, Zinc/Nickel and other Zinc/Alloy) ....
FORD WSS-M1P94-A
July 31, 2012
COATINGS, STEEL SHEET ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the requirements for coil coatings on steel sheet. These coatings comprise 4 categories: Zinc Based Metallic (i.e. Zinc, Zinc/Iron, Zinc/Nickel and other Zinc/Alloy)...
March 17, 2004
COATINGS, STEEL SHEET ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE This specification defines the requirements for coil coatings on steel sheet (see para 5.1). These coatings comprise 4 categories:
July 31, 2003
COATING, STEEL SHEET ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE This specification defines the requirements for coil coatings on steel sheet (see para 5.1). These coatings comprise 4 categories:
October 5, 2001
COATING, STEEL SHEET
1. SCOPE This specification defines the requirements for coil coatings on steel sheet. (see para 5.1). These coatings comprise 4 categories: . Zinc Based Metallic (i. e. Zinc, Zinc/Iron, Zinc/Nickel...
March 19, 2001
COATING, STEEL SHEET
1. SCOPE This specification defines the requirements for coil coatings on steel sheet. (see para 5.1). These coatings comprise 4 categories: . Zinc Based Metallic (i. e. Zinc, Zinc/Iron, Zinc/Nickel...
September 21, 2000
COATING, STEEL SHEET
1. SCOPE This specification defines the requirements for coil coatings on steel sheet. (see para 5.1). These coatings comprise 4 categories: . Zinc Based Metallic (i. e. Zinc, Zinc/Iron, Zinc/Nickel...
April 10, 2000
COATING, STEEL SHEET
1. SCOPE This specification is a collaborative effort between Ford Motor Company, Mazda (Mazda Motor Corporation) and Jaguar (Jaguar Cars), part of PAG (PAG is Premier Automotive Group) and defines...
November 8, 1999
COATING, STEEL SHEET
1. SCOPE This specification is a collaborative effort between Ford Motor Company, Mazda (Mazda Motor Corporation) and Jaguar (Jaguar Cars), part of PAG (PAG is Premier Automotive Group) and defines...
July 21, 1999
COATING, STEEL SHEET
A description is not available for this item.
May 7, 1999
COATING, STEEL SHEET
A description is not available for this item.
September 22, 1998
COATING, STEEL SHEET
A description is not available for this item.
July 31, 1997
COATING, STEEL SHEET
A description is not available for this item.
February 27, 1997
COATING, STEEL SHEET
A description is not available for this item.
January 1, 1996
COATINGS, STEEL SHEET
A description is not available for this item.

References

Advertisement