BSI - BS 7870-4.11
LV and MV polymeric insulated cables for use by distribution and generation utilities Part 4: Specification for distribution cables with extruded insulation for rated voltages of 11 kV and 33 kV Section 4.11: Single-core 33 kV lead sheathed cables (Implementation of HD 620)
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 31 December 2011 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Cables): | 29.060.20 |
scope:
To be read in conjunction with BS 7870-1:2011,BS 7870-2:2011
Document History
December 31, 2011
LV and MV polymeric insulated cables for use by distribution and generation utilities Part 4: Specification for distribution cables with extruded insulation for rated voltages of 11 kV and 33 kV Section 4.11: Single-core 33 kV lead sheathed cables (Implementation of HD 620)
A description is not available for this item.
BS 7870-4.11
December 31, 2011
LV and MV polymeric insulated cables for use by distribution and generation utilities Part 4: Specification for distribution cables with extruded insulation for rated voltages of 11 kV and 33 kV Section 4.11: Single-core 33 kV lead sheathed cables (Implementation of HD 620)
To be read in conjunction with BS 7870-1:2011,BS 7870-2:2011
December 31, 2011
LV and MV Polymeric Insulated Cables for Use by Distribution and Generation Utilities Part 4: Specifcation for Distribution Cables with Extruded Insulation for Rated Voltages of 11 kV and 33 kV Section 4.11: Single-Core 33 kV Lead Sheathed Cables (Implementation of HD 620)
To be read in conjunction with BS 7870-1:2011,BS 7870-2:2011
August 15, 1999
LV and MV Polymeric Insulated Cables for Use by Distribution and Generation Utilities - Part 4: Specifcation for Distribution Cables with Extruded Insulation for Rated Voltages of 11 kV and 33 kV - Section 4.11: Single-Core 33 kV Lead Sheathed Cables
Specifies construction and dimensions of 33 kV single core cables having either aluminium or copper conductors, XLPE extruded insulation, lead alloy sheath and an MDPE oversheath. These cables are...