ATIS 1000051

TCAP Gateway Functionality

active, Most Current
Buy Now
Organization: ATIS
Publication Date: 1 July 2012
Status: active
Page Count: 12
scope:

Interworking between SS7 ISUP and IP for the purposes of call setup is described in [ATIS-1000679]. This Technical Report (TR) addresses the complementary interworking between SS7 TCAP and IP. Therefore, this TR considers the cases of:

1. An IP Application Server transaction to a circuit domain Data Base (DB), where the application information is conveyed in SS7 TCAP.

2. A circuit domain originated transaction to an IP Application Server (AS), where the application information is conveyed in the circuit domain using SS7 TCAP.

The scope of this TR includes inter-domain interoperability under normal and abnormal or error situations.

Inter-domain transport protocol interworking between SS7 MTP/SCCP and IP is described in [ATIS- 1000047].

Document History

ATIS 1000051
July 1, 2012
TCAP Gateway Functionality
Interworking between SS7 ISUP and IP for the purposes of call setup is described in [ATIS-1000679]. This Technical Report (TR) addresses the complementary interworking between SS7 TCAP and IP....

References

Advertisement