ISO TS 16186

Footwear - Critical substances potentially present in footwear and footwear components - Test method to quantitatively determine dimethyl fumarate (DMFU) in footwear materials

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 2012
Status: active
Page Count: 14
ICS Code (Footwear): 61.060
scope:

This Technical Specification gives a test method for determining the amounts of dimethyl fumarate (DMFU) in footwear materials, desiccant sachets and other commodities.

The test method is not applicable to metal parts. The materials to which it is applicable are given in ISO/TR 16178:2012, Table 1.

NOTE In Europe, DMFU is prohibited in biocidal products as per Directive 98/8/EC. The substance must be used with caution to avoid any health problems in the chemistry laboratory. More recently, EU Commission Decision 2009/251/ EC requires EU member states to ensure that products containing the biocide DMFU are not placed or made available on the market in the European Union. Decision 2009/251/EC establishes a maximum concentration of DMFU in products and parts of products of 0,1 mg/kg.

Document History

ISO TS 16186
August 15, 2012
Footwear - Critical substances potentially present in footwear and footwear components - Test method to quantitatively determine dimethyl fumarate (DMFU) in footwear materials
This Technical Specification gives a test method for determining the amounts of dimethyl fumarate (DMFU) in footwear materials, desiccant sachets and other commodities. The test method is not...

References

Advertisement