BSI - BS EN 4644-142

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 142: Size 4 receptacle for rack and panel application - Product standard

inactive
Buy Now
Organization: BSI
Publication Date: 31 August 2012
Status: inactive
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090

Document History

January 31, 2017
Aerospace series — Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 142: Size 4 receptacle for rack and panel application, class C and D — Product standard
A description is not available for this item.
BS EN 4644-142
August 31, 2012
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 142: Size 4 receptacle for rack and panel application - Product standard
A description is not available for this item.

References

Advertisement