DSF/EN 60947-5-5/FprAA

Low-voltage switchgear and controlgear -- Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function

pending
Organization: DS
Status: pending
Page Count: 5
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

Is applicable to electrical control circuit devices and switching elements which are used to provide an emergency stop signal. Such devices may be either provided with their own enclosure, or installed according to the manufacturer's instructions.

Document History

February 27, 2017
Low-voltage switchgear and controlgear – Part 5-5: Control circuit devices and switching elements – Electrical emergency stop device with mechanical latching function
This section of IEC 60947-5 provides detailed specifications relating to the electrical and mechanical construction of emergency stop devices with mechanical latching function and to their testing....
February 13, 2013
Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
Is applicable to electrical control circuit devices and switching elements which are used to provide an emergency stop signal. Such devices may be either provided with their own enclosure, or...
June 24, 2005
Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
This section of IEC 60947-5 provides detailed specifications relating to the electrical and mechanical construction of emergency stop devices with mechanical latching function and to their testing....
July 23, 1998
Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
This section of IEC 60947-5 provides detailed specifications relating to the electrical and mechanical construction of emergency stop devices with mechanical latching function and to their testing....
Low-voltage switchgear and controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
This section of IEC 60947-5 provides detailed specifications relating to the electrical and mechanical construction of emergency stop devices with mechanical latching function and to their testing....
DSF/EN 60947-5-5/FprAA
Low-voltage switchgear and controlgear -- Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function
Is applicable to electrical control circuit devices and switching elements which are used to provide an emergency stop signal. Such devices may be either provided with their own enclosure, or...
Advertisement