NPFC - MIL-DTL-8790
HOSE ASSEMBLIES, RUBBER, HYDRAULIC, HIGH PRESSURE 3,000 PSI, OPERATING TEMPERATURE RANGE -65°F TO +275°F, FIELD ATTACHABLE
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 16 August 2012 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This specification covers the requirements for hose assemblies, rubber hydraulic, high pressure 3000 psi, operating temperature range -65°F to +275°F.
intended Use:
The rubber hose assemblies covered by this specification are intended to be used in aircraft hydraulic systems. The rubber hose assemblies are required to withstand an operating pressure of... View More
Document History
January 2, 2024
HOSE ASSEMBLIES, RUBBER, HYDRAULIC, HIGH PRESSURE 3,000 PSI, OPERATING TEMPERATURE RANGE -65°F TO +275°F, FIELD ATTACHABLE
A description is not available for this item.
May 24, 2017
HOSE ASSEMBLIES, RUBBER, HYDRAULIC, HIGH PRESSURE 3,000 PSI, OPERATING TEMPERATURE RANGE -65°F TO +275°F, FIELD ATTACHABLE
The rubber hose assemblies covered by this specification are intended to be used in aircraft hydraulic systems. The rubber hose assemblies are required to withstand an operating pressure of 3,000 psi...
MIL-DTL-8790
August 16, 2012
HOSE ASSEMBLIES, RUBBER, HYDRAULIC, HIGH PRESSURE 3,000 PSI, OPERATING TEMPERATURE RANGE -65°F TO +275°F, FIELD ATTACHABLE
The rubber hose assemblies covered by this specification are intended to be used in aircraft hydraulic systems. The rubber hose assemblies are required to withstand an operating pressure of 3,000 psi...
April 19, 2007
HOSE ASSEMBLIES, RUBBER, HYDRAULIC, HIGH PRESSURE 3,000 PSI, OPERATING TEMPERATURE RANGE -65°F TO +275°F, FIELD ATTACHABLE
The rubber hose assemblies covered by this specification are intended to be used in aircraft hydraulic systems. The rubber hose assemblies are required to withstand an operating pressure of 3,000 psi...
April 6, 2001
HOSE ASSEMBLIES, RUBBER, HYDRAULIC, HIGH PRESSURE (3000 PSI)
The hose assemblies covered by this specification are military unique hose assemblies intended to be used in high pressure hydraulic systems requiring interoperability and compatibility with...
December 30, 1981
HOSE ASSEMBLIES, RUBBER, HYDRAULIC, HIGH PRESSURE (3000 PSI)
The hose assemblies are intended for use in hydraulic systems when used in accordance with the applicable assembly standard and at operating pressures not to exceed 3000 psi.
June 24, 1968
HOSE ASSEMBLIES, RUBBER, HYDRAULIC, HIGH PRESSURE (3000 PSI)
A description is not available for this item.
May 24, 1966
HOSE ASSEMBLIES, RUBBER, HYDRAULIC, HIGH PRESSURE (3000 PSI)
A description is not available for this item.
December 10, 1964
HOSE ASSEMBLIES, RUBBER, HYDRAULIC, HIGH PRESSURE (3000 PSI)
A description is not available for this item.
April 8, 1964
HOSE ASSEMBLIES, RUBBER, HYDRAULIC, HIGH PRESSURE (3000 PSI)
A description is not available for this item.