DS/IEC 131-3
Lever switches - Part 3: Requirements for switches of type 2, quick make, quick break (toggle switches)
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1972 |
| Status: | inactive |
| ICS Code (Switches): | 29.120.40 |
scope:
The standard is based on 250 V, 3 A switches suitable for two climatic categories. Overall dimensions for single and double-pole switches are given, together with electrical rating, operating forces, and a schedule for type tests.
Document History
DS/IEC 131-3
January 1, 1972
Lever switches - Part 3: Requirements for switches of type 2, quick make, quick break (toggle switches)
The standard is based on 250 V, 3 A switches suitable for two climatic categories. Overall dimensions for single and double-pole switches are given, together with electrical rating, operating forces,...