CEN/TS 1566-2
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Chlorinated poly(vinyl chloride) (PVC-C) - Part 2: Guidance for assessment of conformity
| Organization: | CEN |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This Technical Specification gives guidance for the assessment
of conformity of materials (compounds/formulati
NOTE 1 It is recommended that the quality management system conforms to or is no less stringent than the relevant requirements to EN ISO 9001 [1].
NOTE 2 If third-party certification is involved, it is recommended that the certification body is accredited to EN 45011 [2], EN 45012 [3] or EN ISO/IEC 17021 [4], as applicable.
NOTE 3 In order to help the reader, a basic test matrix is given in Annex A.
In conjunction with EN 1566-1, this document is applicable to solid-wall piping systems made of chlorinated poly(vinyl chloride) (PVC-C) intended to be used for the following purposes:
- for soil and waste discharge systems (low and high temperature) inside buildings (application area code "B");
- for soil and waste discharge systems (low and high temperature) for both inside buildings and buried in ground within the building structure (application area code "BD").
NOTE 4 This is reflected in the marking of products by "B" or "BD".
Document History