DIN EN 15830

Rough-terrain variable reach trucks - Visibility - Test methods and verification

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2012
Status: active
Page Count: 33
ICS Code (Industrial trucks): 53.060
scope:

This European Standard applies to rough-terrain variable reach trucks (herein-after referred to as 'trucks') that have a specific seated operator's position, on the left hand side of the boom, or centre position (excluding operator position on the right side of the boom).

This European Standard specifies a static test method for determining and evaluating the operator's visibility on a rectangular 1 m boundary close around the rough-terrain variable reach truck and on a 12 m visibility test circle. Performance requirements for visibility are specified in this standard.

This European Standard does not apply to rough-terrain variable reach trucks designed to handle freight containers (rough-terrain reach stackers).

It applies to trucks for operation on work sites.

Document History

DIN EN 15830
August 1, 2012
Rough-terrain variable reach trucks - Visibility - Test methods and verification
This European Standard applies to rough-terrain variable reach trucks (herein-after referred to as ‘trucks') that have a specific seated operator's position, on the left hand side of the boom, or...

References

Advertisement