NPFC - MIL-PRF-55342/3
RESISTORS, CHIP, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, SPACE LEVEL, STYLE RM1005
| Organization: | NPFC |
| Publication Date: | 16 August 2012 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This specification covers the requirements for style RM1005, fixed, film, chip, nonestablished reliability, established reliability, and space level resistors. This style is available in characteristic H, characteristic E, characteristic K, characteristic L, and characteristic M, resistance tolerances .1 percent, .25 percent, .5 percent, 1 percent, 2 percent, 5 percent, and 10 percent, and all termination materials. . Designers are CAUTIONED on using these resistors in high power pulses applications
intended Use:
Chip resistors are intended to be used in thin or thick film hybrid circuits where micro-circuitry is indicated and in surface mount applications.
Document History