CENELEC - EN 61375-3-2

Electronic railway equipment - Train communication network (TCN) - Part 3-2: MVB (Multifunction Vehicle Bus) conformance testing

active, Most Current
Organization: CENELEC
Publication Date: 1 August 2012
Status: active
Page Count: 104
ICS Code (Railway rolling stock): 45.060
scope:

This part of IEC 61375 applies to all equipment and devices implemented according to IEC 61375-3-1, i.e. it covers the procedures to be applied to such equipment and devices when the conformance should be proven.

The applicability of this standard to a TCN implementation allows for individual conformance checking of the implementation itself and is a pre-requisite for further interoperability checking between different TCN implementations.

NOTE 1 An example of TCN implementation is given in UIC 556.

Document History

EN 61375-3-2
August 1, 2012
Electronic railway equipment - Train communication network (TCN) - Part 3-2: MVB (Multifunction Vehicle Bus) conformance testing
This part of IEC 61375 applies to all equipment and devices implemented according to IEC 61375-3-1, i.e. it covers the procedures to be applied to such equipment and devices when the conformance...

References

Advertisement