DIN EN 50582

Method of test for resistance to fire of unprotected optical fibre cables for use in emergency circuits (diameter less than or equal to 20 mm); German version prEN 50582:2012

inactive
Organization: DIN
Publication Date: 1 August 2012
Status: inactive
Page Count: 59
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Fibres and cables): 33.180.10

Document History

July 1, 2017
Procedure to assess the circuit integrity of optical fibres in a cable under resistance to fire testing; German version EN 50582:2016
Diese Europäische Norm legt Einzelheiten fest zum Ausfallzeitpunkt, zur Beständigkeit, zur Prüfvereinbarung, zu Proben, zum Prüfverfahren und zum Prüfbericht für entweder nach EN 50200 oder nach EN...
September 1, 2015
Continuity of signal supply of small optical fibre cables under fire test criteria; German version prEN 50582:2015
A description is not available for this item.
DIN EN 50582
August 1, 2012
Method of test for resistance to fire of unprotected optical fibre cables for use in emergency circuits (diameter less than or equal to 20 mm); German version prEN 50582:2012
A description is not available for this item.
Advertisement