CSA ISO/IEC 9596-1
Information technology - Open Systems Interconnection - Common management information protocol - Part 1: Specification
| Organization: | CSA |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 76 |
| ICS Code (Application layer): | 35.100.70 |
scope:
This Recommendation | International Standard specifies a protocol which is used by application layer entities to exchange management information
This Recommendation | International Standard specifies:
- procedures for the transmission of management information between application entities
- the abstract syntax of the Common Management Information Protocol (CMIP) and the associated encoding rules to be applied;
- procedures for the correct interpretation of protocol control information;
- the conformance requirements to be met by implementation of this Recommendation | International Standard. This Recommendation | International Standard does not specify:
- the structure or meaning of the management information that is transmitted by means of CMIP;
- the manner in which management is accomplished as a result of CMIP exchanges;
- the interactions which result in the use of CMIP.
Document History