CSA - CAN/CSA-C22.2 NO. 47-M90
Air-cooled transformers (dry type)
| Organization: | CSA |
| Publication Date: | 1 October 1990 |
| Status: | inactive |
| Page Count: | 52 |
scope:
This Standard applies to single-phase and polyphase transformers of the dry type for supplying energy to power, heating, and lighting circuits and designed to be installed and used in accordance with the Rules of the Canadian Electrical Code, Part I.
This Standard applies to multiwinding and autotransformers rated 46 kV and less.
This Standard applies to transformers for use in nonhazardous indoor and outdoor locations.
This Standard does not apply to specialty transformers, transformers for luminous-tube signs, oil or gas burner ignition, cold-cathode interior lighting, or electronic or liquid-filled designs.
Document History