CENELEC - EN 60974-1

Arc welding equipment - Part 1: Welding power sources

inactive
Organization: CENELEC
Publication Date: 1 August 2012
Status: inactive
Page Count: 116
ICS Code (Welding, brazing and soldering): 25.160
scope:

This part of IEC 60974 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1 000 V, or driven by mechanical means.

This part of IEC 60974 specifies safety and performance requirements of welding power sources and plasma cutting systems.

This part of IEC 60974 is not applicable to welding power sources for manual metal arc welding with limited duty operation which are designed mainly for use by laymen and designed in accordance with IEC 60974-6.

This part of IEC 60974 is not applicable to testing of power sources during periodic maintenance or after repair.

NOTE 1 Typical allied processes are electric arc cutting and arc spraying.

NOTE 2 AC systems having a nominal voltage between 100 V and 1 000 V are given in Table 1 of IEC 60038:2009.

NOTE 3 This part of IEC 60974 does not include electromagnetic compatibility (EMC) requirements.

Document History

December 1, 2022
Arc welding equipment - Part 1: Welding power sources
This part of IEC 60974 is applicable to power sources for arc welding and allied processes designed for INDUSTRIAL AND PROFESSIONAL USE, and supplied by a voltage not exceeding 1 000 V, BATTERY...
December 1, 2022
Arc welding equipment - Part 1: Welding power sources
This part of IEC 60974 is applicable to power sources for arc welding and allied processes designed for INDUSTRIAL AND PROFESSIONAL USE, and supplied by a voltage not exceeding 1 000 V, BATTERY...
September 1, 2018
Arc welding equipment - Part 1: Welding power sources
This part of IEC 60974 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1000 V, battery...
September 1, 2018
Arc welding equipment - Part 1: Welding power sources
This part of IEC 60974 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1 000 V, battery...
EN 60974-1
August 1, 2012
Arc welding equipment - Part 1: Welding power sources
This part of IEC 60974 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1 000 V, or driven by...
October 1, 2005
Arc welding equipment Part 1: Welding power sources
A description is not available for this item.
September 1, 1998
Arc Welding Equipment Part 1: Welding Power Sources
A description is not available for this item.
September 1, 1998
Arc welding equipment Part 1: Welding power sources
A description is not available for this item.
September 1, 1998
AMD A1 Arc Welding Equipment Part 1: Welding Power Sources
A description is not available for this item.
January 1, 1990
CORRIGENDUM Safety Requirements for Arc Welding Equipment Part 1: Welding Power Sources
A description is not available for this item.
January 1, 1990
Safety Requirements for Arc Welding Equipment Part 1: Welding Power Sources;
A description is not available for this item.

References

Advertisement