CENELEC - EN 61076-2-101

Connectors for electronic equipment - Product requirements - Part 2-101: Circular connectors - Detail specification for M12 connectors with screw-locking

active, Most Current
Organization: CENELEC
Publication Date: 1 August 2012
Status: active
Page Count: 64
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 61076 describes M12 circular connectors typically used for industrial process measurement and control. These connectors consist of fixed and free connectors either rewireable or non-rewireable, with screw-locking. The connectors with glass to metal seal are fixed connectors only which consist of fixed glass to metal sealed styles with rewireable male contacts and are intermateable with corresponding free connectors according to this International Standard. Male connectors have round contacts Ø 0,6 mm, Ø 0,76 mm, Ø 0,8 mm and Ø 1,0 mm.

The different codings prevent the mating of these coded male or female connectors to any other interfaces and cross-mating between the different codings.

NOTE M12 is the dimension of the thread of the screw-locking mechanism of these circular connectors.

Document History

EN 61076-2-101
August 1, 2012
Connectors for electronic equipment - Product requirements - Part 2-101: Circular connectors - Detail specification for M12 connectors with screw-locking
This part of IEC 61076 describes M12 circular connectors typically used for industrial process measurement and control. These connectors consist of fixed and free connectors either rewireable or...
September 1, 2008
Connectors for electronic equipment - Product requirements - Part 2-101: Circular connectors - Detail specification for M12 connectors with screw-locking
A description is not available for this item.
December 1, 2003
Connectors for electronic equipment Part 2-101: Circular connectors Detail specification for circular connectors M8 with screw- or snap-locking, M12 with screw-locking for low voltage applications
A description is not available for this item.
December 1, 2003
Connectors for electronic equipment Part 2-101: Circular connectors – Detail specification for circular connectors M8 with screw- or snap-locking, M12 with screw-locking for low voltage applications
A description is not available for this item.

References

Advertisement