JSA - JIS A 9504

Man made mineral fibre thermal insulation materials

inactive
Buy Now
Organization: JSA
Publication Date: 22 March 2011
Status: inactive
Page Count: 41
ICS Code (Thermal and sound insulating materials): 91.100.60
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This Standard specifies the man-made mineral fibre thermal insulation materials (hereafter referred to as "thermal insulation materials").

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 8142: 1990 Thermal insulation-Bonded preformed man-made mineral fibre pipe sections-Specification (MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

March 21, 2017
Man made mineral fibre thermal insulation materials
This Japanese Industrial Standard specifies the man-made mineral fibre thermal insulation materials (hereafter referred to as thermal insulation materials) used for the hot insulation or cold...
JIS A 9504
March 22, 2011
Man made mineral fibre thermal insulation materials
This Standard specifies the man-made mineral fibre thermal insulation materials (hereafter referred to as "thermal insulation materials"). NOTE: The International Standard corresponding to this...
June 20, 2004
Man Made Mineral Fibre Thermal Insulation Materials
A description is not available for this item.
January 1, 1995
Man Made Mineral Fibre Thermal Insulation Materials
A description is not available for this item.

References

Advertisement