JSA - JIS K 6387-2
Latex, rubber - Determination of total solids content
| Organization: | JSA |
| Publication Date: | 20 January 2011 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Latex and raw rubber): | 83.040.10 |
scope:
This Standard specifies methods for the determination of the total solids content of natural rubber latex concentrate and synthetic rubber latices.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 124 : 2008 Latex. rubber - Determination of total solids content (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History