IEC 61753-061-2

Fibre optic interconnecting devices and passive components – Performance standard – Part 061-2: Non-connectorized single-mode fibre optic pigtailed isolators for category C – Controlled environments

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2012
Status: inactive
Page Count: 28
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 61753 contains the minimum test and measurement requirements and severities which a fibre optic isolator as specified by IEC 61202-1 should satisfy in order to be categorized as meeting the requirements of isolators used in controlled environments as specified in IEC 61753-1. The requirements cover non-connectorized single-mode fibre optic pigtailed isolators for category C used in controlled environments.

Document History

April 1, 2020
Fibre optic interconnecting devices and passive components – Performance standard – Part 061-2: Single-mode fibre optic pigtailed style polarization independent isolators for category C – Controlled environments
This part of IEC 61753 contains the minimum test and measurement requirements and severities which a fibre optic isolator as specified by IEC 61202-1 satisfies in order to be categorized as meeting...
IEC 61753-061-2
August 1, 2012
Fibre optic interconnecting devices and passive components – Performance standard – Part 061-2: Non-connectorized single-mode fibre optic pigtailed isolators for category C – Controlled environments
This part of IEC 61753 contains the minimum test and measurement requirements and severities which a fibre optic isolator as specified by IEC 61202-1 should satisfy in order to be categorized as...

References

Advertisement