ITU-T - X.603.1

(Pre-Published) Information technology – Relayed multicast protocol: Specification for simplex group applications

active, Most Current
Organization: ITU-T
Publication Date: 1 August 2012
Status: active
Page Count: 152
scope:

This Recommendation | International Standard specifies the relayed multicast protocol part 2 (RMCP-2), an application-layer protocol that constructs a multicast tree for data delivery from one sender to multiple receivers over the IP-based network where IP multicast is not fully deployed. RMCP-2 defines relayed multicast data transport capability over the IP-based networks for simplex group applications.

This Recommendation | International Standard specifies the followings:

a) Describe the entities, control, and data delivery models of RMCP-2;

b) Describe the functions and procedures of multicast agents (MAs) to construct a one-tomany relayed data path and to relay data for simplex communication;

c) Describe security features to the basic RMCP-2; and

d) Define messages and parameters of basic RMCP-2 and secure RMCP-2.

Annex A defines a membership authentication procedure for use with the secure RMCP-2. Annex B provides a method for sharing information among SMs when multiple SMs are used. Annexes C-G provide informative material related to RMCP-2. Annex H contains an informative bibliography.

Document History

X.603.1
August 1, 2012
(Pre-Published) Information technology – Relayed multicast protocol: Specification for simplex group applications
This Recommendation | International Standard specifies the relayed multicast protocol part 2 (RMCP-2), an application-layer protocol that constructs a multicast tree for data delivery from one sender...
March 1, 2010
(Pre-Published) Information Technology – Relayed multicast protocol: Specification for simplex group applications Amendment 2 – Messages and code values
A description is not available for this item.
November 1, 2009
Information technology – Relayed multicast protocol: Specification for simplex group applications Amendment 1: Security extensions
A description is not available for this item.
February 1, 2007
Information technology – Relayed multicast protocol: Specification for simplex group applications
A description is not available for this item.

References

Advertisement