ISO 1219-2
Fluid power systems and components - Graphical symbols and circuit diagrams - Part 2: Circuit diagrams
| Organization: | ISO |
| Publication Date: | 1 September 2012 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Graphical symbols for use on mechanical engineering and construction drawings, diagrams, plans, maps and in relevant technical product documentation): | 01.080.30 |
| ICS Code (Fluid power systems in general): | 23.100.01 |
scope:
This part of ISO 1219 establishes the main rules for drawing hydraulic and pneumatic circuit diagrams using graphical symbols drawn in accordance with ISO 1219-1.
This part of ISO 1219 also applies to circuit diagrams relating to cooling systems, lubrication systems, cooling lubricant systems and systems of technical gases used in conjunction with fluid power applications.
It also includes examples of circuit diagrams.
NOTE In addition to the text in English and French, two of the three official ISO languages, this part of ISO 1219 gives the equivalent text in German; this is published under the responsibility of the member body for Germany (DIN). However, only the text given in the official languages of ISO can be considered as ISO text.
Document History