CJCSI 3156.01A
MANAGEMENT OF JOINT UNIT REFERENCE NUMBERS
| Organization: | CJCS |
| Publication Date: | 30 April 2012 |
| Status: | active |
| Page Count: | 12 |
scope:
Purpose. This instruction, issued under the authority of reference a, establishes policy for Combatant Commands, Services, and Agencies (C/S/A) on the management of Unit Reference Numbers (URNs). It specifically defines a management structure for the assignment of URNs that is responsive to the needs of C/S/A. URNs are associated with the variable message format (VMF) as defined by the Military Standard (MIL-STD) 6017 series. The authoritative joint definition of a URN is a reference number used in a VMF interface by units to uniquely identify friendly military units, broadcast networks, and multicast groups. URNs assist in the correlation of positional information in selected friendly force tracking (FFT) systems, serve as entity identifiers to facilitate situational awareness (SA) and/or command and control (C2) message exchange, and constitute a key element of the system initialization data required by select FFT and SA/C2 systems. Through the employment of URNs, friendly force SA is enhanced. These unique numbers facilitate tactical and operational battlespace situational understanding and allow for the reporting and correlation of friendly force position location information and friendly force status to reduce fratricide while increasing warfighting capability.
Applicability. This instruction applies to all Department of Defense (DoD) organizations responsible for assignment and input of URNs. To ensure interoperability, other Federal Agencies or allied and coalition nations that implement VMF, or interface with DoD systems or applications, and may require URN utilization, should adhere to the applicable policy for URN management in this instruction. require URN utilization, should adhere to the applicable policy for URN management in this instruction.
Document History