NPFC - MIL-PRF-19500/485

SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N5415, 2N5415S, 2N5415UA, 2N5415U4, 2N5416, 2N5416S, 2N5416UA, AND 2N5416U4, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANHCD, JANKCB, JANKCD, JANKCBM, JANKCBD, JANKCBP, JANKCBL, JANKCBR, JANKCBF, JANKCBG, AND JANKCBH

inactive
Buy Now
Organization: NPFC
Publication Date: 4 September 2012
Status: inactive
Page Count: 30
scope:

This specification covers the performance requirements for PNP, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of product assurance are provided for each unencapsulated device type. Provisions for radiation hardness assurance (RHA) to eight radiation levels is provided for JANTXV, JANS, JANHC, and JANKC product assurance levels. RHA level designators "M", "D", "P", "L", "R", "F", "G", and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

June 17, 2022
TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N5415, AND 2N5416, JAN, JANTX, JANTXV, JANS, JANHC and JANKC
Scope. This specification covers the performance requirements for PNP, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in...
January 12, 2021
DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N5415, AND 2N5416, JAN, JANTX, JANTXV, JANS, JANHC and JANKC
Scope. This specification covers the performance requirements for PNP, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in...
August 28, 2018
DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N5415, AND 2N5416, JAN, JANTX, JANTXV, JANS, JANHC and JANKC
This specification covers the performance requirements for PNP, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
June 10, 2013
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N5415, 2N5415S, 2N5415UA, 2N5415U4, 2N5416, 2N5416S, 2N5416UA, AND 2N5416U4, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANHCD, JANKCB, JANKCD, JANKCBM, JANKCBD, JANKCBP, JANKCBL, JANKCBR, JANKCBF, JANKCBG, AND JANKCBH
This specification covers the performance requirements for PNP, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
MIL-PRF-19500/485
September 4, 2012
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N5415, 2N5415S, 2N5415UA, 2N5415U4, 2N5416, 2N5416S, 2N5416UA, AND 2N5416U4, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANHCD, JANKCB, JANKCD, JANKCBM, JANKCBD, JANKCBP, JANKCBL, JANKCBR, JANKCBF, JANKCBG, AND JANKCBH
This specification covers the performance requirements for PNP, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
June 1, 2010
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N5415, 2N5415S, 2N5415UA, 2N5415U4, 2N5416, 2N5416S, 2N5416UA, AND 2N5416U4, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANHCD, JANKCB, JANKCD, JANKCBM, JANKCBD, JANKCBP, JANKCBL, JANKCBR, JANKCBF, JANKCBG, AND JANKCBH
This specification covers the performance requirements for PNP, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
January 26, 2009
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N5415, 2N5415S, 2N5415UA, 2N5415U4, 2N5416, 2N5416S, 2N5416UA, AND 2N5416U4, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
November 21, 2005
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N5415, 2N5415S, 2N5415UA, 2N5415U4, 2N5416, 2N5416S, 2N5416UA, AND 2N5416U4, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
January 10, 2003
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N5415, 2N5415S, 2N5415UA, 2N5416, 2N5416S, AND 2N5416UA JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
August 7, 2001
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N5415, 2N5415S, 2N5415UA, 2N5416, 2N5416S, AND 2N5416UA JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
November 12, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N5415, 2N5415S, 2N5416, AND 2N5416S JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
August 30, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N5415, 2N5415S, 2N5416, AND 2N5416S JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
April 18, 1995
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N5415, 2N5415S, 2N5416, AND 2N5416S JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the detail requirements for a PNP, silicon, low-power transistor. Four levels of product assurance are provided for each device type as specified in MIL-S-19500. Two levels...
November 15, 1994
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N5415, 2N5415S, 2N5416, AND 2N5416S JANTX, JANTXV, JANHC, JANKC, AND JANS
This specification covers the detail requirements for PNP, silicon, low-power, transistor. Three levels of product assurance are provided for each device type as specified in MIL-S-19500. Two level...
May 16, 1994
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N5415, 2N5415S, 2N5416, AND 2N5416S JANTX, JANTXV, AND JANS
A description is not available for this item.
March 24, 1993
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N5415, 2N5415S, 2N5416, AND 2N5416S JANTX AND JANTXV
This specification covers the detail requirements for PNP, silicon, low-power, transistor. Two levels of product assurance are provided for each device type as specified in MIL-S-19500. See figure...
October 30, 1990
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N5415, 2N5415S, 2N5416, 2N5416S, JAN, JANTX, AND JANTXV
A description is not available for this item.
December 19, 1989
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N5415, 2N5415S, 2N5416, 2N5416S, JAN, JANTX, AND JANTXV
A description is not available for this item.
May 21, 1979
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON LOW-POWER TYPES 2N5415, TX2N5415, 2N5416, TX2N5416
A description is not available for this item.
April 9, 1973
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES 2N5415, TX2N5415, 2N5416, TX2N5416
A description is not available for this item.

References

Advertisement