ISO 29661

Reference radiation fields for radiation protection - Definitions and fundamental concepts

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2012
Status: active
Page Count: 42
ICS Code (Radiation protection): 13.280
scope:

This International Standard defines terms and fundamental concepts for the calibration of dosemeters and equipment used for the radiation protection dosimetry of external radiation - in particular, for beta, neutron and photon radiation. It defines the measurement quantities for radiation protection dosemeters and doserate meters and gives recommendations for establishing these quantities. For individual monitoring, it covers whole body and extremity dosemeters (including those for the skin and the eye lens), and for area monitoring, portable and installed dosemeters. Guidelines are given for the calibration of dosemeters and doserate meters used for individual and area monitoring in reference radiation fields. Recommendations are made for the position of the reference point and the phantom to be used for personal dosemeters.

This International Standard also deals with the determination of the response as a function of radiation quality and angle of radiation incidence.

It is intended to be used by calibration laboratories and manufacturers.

Document History

December 15, 2015
Reference radiation fields for radiation protection - Definitions and fundamental concepts AMENDMENT 1: Reference point of personal dosemeters
A description is not available for this item.
ISO 29661
September 1, 2012
Reference radiation fields for radiation protection - Definitions and fundamental concepts
This International Standard defines terms and fundamental concepts for the calibration of dosemeters and equipment used for the radiation protection dosimetry of external radiation — in particular,...

References

Advertisement