DS/CEN/TS 1565-2

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Styrene-copolymer blends (SAN+PVC) - Part 2: Guidance for the assessment of conformity

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 August 2012
Status: active
Page Count: 22
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics pipes): 23.040.20
scope:

This Technical Specification gives guidance for the assessment of conformity of materials (compounds/formulations), products and assemblies in accordance with EN 1565 1 intended to be included in the manufacturer"s quality plan as part of the quality management system and for the establishment of third-party certification procedures. NOTE 1 It is recommended that the quality management system conforms to or is no less stringent than the relevant requirements of EN ISO 9001 [1]. NOTE 2 If third-party certification is involved, it is recommended that the certification body is accredited to EN 45011 [2], EN 45012 [3] or EN ISO/IEC 17021 [4], as applicable. NOTE 3 In order to help the reader, a basic test matrix is given in Annex A. In conjunction with EN 1565 1, this document is applicable to solid-wall piping systems made of styrene copolymer blends (SAN+PVC) intended to be used for the following purposes: - for soil and waste discharge (low and high temperature) inside buildings (application area code ""B""); - for soil and waste discharge (low and high temperature) for both inside buildings and buried in ground within the building structure (application area code ""BD""). NOTE 4 This is reflected in the marking of products by ""B"" or ""BD"".

Document History

DS/CEN/TS 1565-2
August 21, 2012
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Styrene-copolymer blends (SAN+PVC) - Part 2: Guidance for the assessment of conformity
This Technical Specification gives guidance for the assessment of conformity of materials (compounds/formulations), products and assemblies in accordance with EN 1565 1 intended to be included in the...
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Styrene-copolymer blends (SAN+PVC) - Part 2: Guidance for the assessment of conformity
This Technical Specification gives guidance for the assessment of conformity of compounds/formulations, products and assemblies in accordance with the applicable part(s) of EN 1565 1 intended to be...

References

Advertisement