DS/EN 62561-3
Lightning Protection System Components (LPSC) - Part 3: Requirements for isolating spark gaps
inactive
| Organization: | DS |
| Publication Date: | 27 August 2012 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Lightning protection): | 91.120.40 |
scope:
IEC 62561-3:2012(E) specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems. ISGs can be used to indirectly bond a lightning protection system to other nearby metalwork where a direct bond is not permissible for functional reasons.
Document History
September 5, 2017
Lightning Protection System Components (LPSC) – Part 3: Requirements for isolating spark gaps (ISG)
IEC 62561-3:2017(E) specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems. ISGs can be used to indirectly bond a lightning protection system to other...
DS/EN 62561-3
August 27, 2012
Lightning Protection System Components (LPSC) - Part 3: Requirements for isolating spark gaps
IEC 62561-3:2012(E) specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems. ISGs can be used to indirectly bond a lightning protection system to other...
Lightning Protection System Components (LPSC) – Part 3: Requirements for isolating spark gaps (ISG)
This Part 3 of IEC 62561 specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems. ISGs can be used to indirectly bond a lightning protection system to...
Lightning Protection System Components (LPSC) -- Part 3: Requirements for isolating spark gaps
This International Standard specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems. ISG's can be used to indirectly bond a lightning protection system to...
Lightning Protection System Components (LPSC) -- Part 3: Requirements for isolating spark gaps
Add the following at the end of the clause: Protective devices according to EN 50122-1 and EN 50123-5 are not part of this European Standard
Lightning Protection System Components (LPSC) -- Part 3: Requirements for isolating spark gaps
This part of IEC 62561 specifies the requirements and tests for isolating spark gaps (ISG) for lightning protection systems. ISGs can be used to indirectly bond a lightning protection system to other...