DSF/FprEN 60068-2-78

Environmental testing -- Part 2-78: Tests - Test Cab: Damp heat, steady state

pending
Organization: DS
Status: pending
Page Count: 11
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60068 establishes a test method for determining the ability of components or equipment to withstand transportation, storage and use under conditions of high humidity. The object of this standard is to investigate the effect of high humidity at constant temperature without condensation on a specimen over a prescribed period. It is applicable to small equipment or components as well as large equipment, and can be applied to both heat-dissipating and non-heat-dissipating specimens.

Document History

June 24, 2013
Environmental testing - Part 2-78: Tests - Test Cab: Damp heat, steady state
NEW! IEC 60068-2-78:2012 is available as IEC Standards+ 60068-2-78:2012 which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
December 11, 2001
Environmental testing - Part 2-78: Tests - Test Cab: Damp heat, steady state
This part of 60068 provides a test method for determining the suitability of electrotechnical products, components or equipment for transportation, storage and use under conditions of high humidity....
DSF/FprEN 60068-2-78
Environmental testing -- Part 2-78: Tests - Test Cab: Damp heat, steady state
This part of IEC 60068 establishes a test method for determining the ability of components or equipment to withstand transportation, storage and use under conditions of high humidity. The object of...
Environmental testing -- Part 2-78: Tests - Test Cab: Damp heat, steady state
This International Standard establishes the test method for determining the ability of components or equipment to withstand transportation, storage and use under conditions of high humidity. The...
Advertisement