DS/EN 1554

Conveyor belts – Drum friction testing

inactive
Buy Now
Organization: DS
Publication Date: 18 July 2012
Status: inactive
Page Count: 18
ICS Code (Components for conveyors): 53.040.20
scope:

This European Standard describes a method of test to determine the propensity of a conveyor belt to generate heat flame or glow when held stationary under a given tension, in surface contact around a rotating driven steel drum. Means of varying the belt tension are described. NOTE - For certain belt types, due to their construction, it may not be possible to conduct this test due to the inability of the belt to comply with the requirements of 6.2.3.

Document History

DS/EN 1554
July 18, 2012
Conveyor belts – Drum friction testing
This European Standard describes a method of test to determine the propensity of a conveyor belt to generate heat flame or glow when held stationary under a given tension, in surface contact around a...
December 16, 1998
Conveyor belts - Drum friction testing
This Standard describes a method of test to determine the propensity of a conveyor belt to generate heat flame or glow when held stationary under a given tension, in surface contact around a rotating...
Conveyor belts - Drum friction testing
This European Standard describes a method of test to determine the propensity of a conveyor belt to generate heat flame or glow when held stationary under a given tension, in surface contact around a...
Advertisement