DS/EN 60704-2-4

Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-4: Particular requirements for washing machines and spin extractors

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 August 2012
Status: active
Page Count: 26
ICS Code (Laundry appliances): 97.060
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

IEC 60704-2-4:2011 These particular requirements apply to single unit electrical washing machines and the washing and spinning function of combined appliances for household and similar use and to spin extractors for household and similar use. This third edition cancels and replaces the second edition (2001). Main changes are: - measurement uncertainty and standard deviations are taken into account, - definitions of standard test load and standard test program are modified, - test enclosure was replaced by common test enclosure defined in Part 1 and - information to be reported is modified. This publication is to be read in conjunction with IEC 60704-1:2010.

Document History

November 2, 2023
Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-4: Particular requirements for washing machines and spin extractors
IEC 60704-2-4:2011 These particular requirements apply to single unit electrical washing machines and the washing and spinning function of combined appliances for household and similar use and to...
April 6, 2020
Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-4: Particular requirements for washing machines and spin extractors
IEC 60704-2-4:2011 These particular requirements apply to single unit electrical washing machines and the washing and spinning function of combined appliances for household and similar use and to...
DS/EN 60704-2-4
August 6, 2012
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-4: Particular requirements for washing machines and spin extractors
IEC 60704-2-4:2011 These particular requirements apply to single unit electrical washing machines and the washing and spinning function of combined appliances for household and similar use and to...
December 11, 2001
Household and similar electrical appliances -Test code for the determination of airborne acoustical noise - Part 2-4: Particular requirements for washing machines and spin extractors
These particular requirements apply to single unit electric washing machines, the washing and spinning function of combined appliances for household and similar use, and to spin extractors....
December 7, 1995
Test code for the determination of airborne acoustical noise emitted by household and similar electrical appliances - Part 2: Particular requirements for washing machines and spin extractors
This standard applies to single unit electric washing machines for household and similar use, and to spin extractors. Limitations for the use of this test code are given in the scope clause of IEC...
Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-4: Particular requirements for washing machines and spin extractors
IEC 60704-2-4:2011 These particular requirements apply to single unit electrical washing machines and the washing and spinning function of combined appliances for household and similar use and to...
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise -- Part 2-4: Particular requirements for washing machines and spin extractors
This clause of Part 1 is applicable except as follows: 1.1 Scope 1.1.1 General Addition: These particular requirements apply to single unit electrical washing machines and the washing and spinning...
Household and similar electrical appliances -Test code for the determination of airborne acoustical noise - Part 2-4: Particular requirements for washing machines and spin extractors
These particular requirements apply to single unit electric washing machines, the washing and spinning function of combined appliances for household and similar use, and to spin extractors....
Advertisement