DS/EN 1863-1

Glass in building - Heat strengthened soda lime silicate glass - Part 1: Definition and description

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 August 2012
Status: active
Page Count: 34
ICS Code (Glass in building): 81.040.20
scope:

This European Standard specifies tolerances, flatness, edgework, fragmentation and physical and mechanical characteristics of monolithic flat heat strengthened soda lime silicate glass of nominal thicknesses from 3 mm to 12 mm for use in buildings. Information on curved heat strengthened soda lime silicate glass is given in Annex A, but this product does not form part of this standard. Other requirements, not specified in this standard, can apply to heat strengthened soda lime silicate glass which is incorporated into assemblies, e.g. laminated glass or insulating glass units, or undergo an additional treatment, e.g. coating. The additional requirements are specified in the appropriate product standard. Heat strengthened soda lime silicate glass, in this case, does not lose its mechanical or thermal characteristics. This European Standard does not cover glass sandblasted after toughening.

Document History

DS/EN 1863-1
August 2, 2012
Glass in building - Heat strengthened soda lime silicate glass - Part 1: Definition and description
This European Standard specifies tolerances, flatness, edgework, fragmentation and physical and mechanical characteristics of monolithic flat heat strengthened soda lime silicate glass of nominal...
August 30, 2000
Glass in building - Heat strengthened soda lime silicate glass - Part 1: Definition and description
This European Standard specifies tolerances, flatness, edge work, fragmentation and psysical and mechanical characteristics of monolithic flat heat strengthened soda lime silicate glass for use in...
Glass in building - Heat strengthened soda lime silicate glass - Part 1: Definition and description
This document is currently submitted to the Enquiry and formal vote Procedure to amend clauses 7.1., 7.4.3., 8.3. and 10.
Glass in building - Heat strengthened soda lime silicate glass - Part 1: Definition and description
This European Standard specifies tolerances, flatness, edgework, fragmentation and physical and mechanical characteristics of monolithic flat heat strengthened soda lime silicate glass of nominal...
Advertisement