SNV - SN EN 16029

Ride-on, motorized vehicles intended for the transportation of persons and not intended for use on public roads - Single-track two-wheel motor vehicles - Safety requirements and test methods

active, Most Current
Organization: SNV
Publication Date: 1 August 2012
Status: active
Page Count: 67
ICS Code (Motorcycles and mopeds): 43.140
scope:

This European Standard specifies the safety requirements and the test methods for single-track two-wheel motor vehicles, driven by a rider sitting astride. This European Standard deals with all significant hazards, hazardous situations and events relevant to single-track two-wheel motor vehicles propelled by a spark ignited internal combustion engine (hereinafter referred to as "vehicles"), when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer.

The vehicles covered by this European Standard are not intended to be used on public roads.

The vehicles covered by this European Standard are intended only for the rider and not for passengers.

This European Standard does not cover vehicles propelled with gaseous fuels.

This European Standard specifies the appropriate measures to eliminate or reduce the risks arising from the significant hazards, hazardous situations and events (see Clause 4) during commissioning, operation and maintenance of the vehicles when carried out in accordance with the specifications as intended by the manufacturer.

This European Standard is not applicable to vehicles which are manufactured before the date of publication of this European Standard by CEN.

Document History

SN EN 16029
August 1, 2012
Ride-on, motorized vehicles intended for the transportation of persons and not intended for use on public roads - Single-track two-wheel motor vehicles - Safety requirements and test methods
This European Standard specifies the safety requirements and the test methods for single-track two-wheel motor vehicles, driven by a rider sitting astride. This European Standard deals with all...

References

Advertisement