SNV - SN EN 13204+A1

Double acting hydraulic rescue tools for fire and rescue service use - Safety and performance requirements

inactive
Organization: SNV
Publication Date: 1 August 2012
Status: inactive
Page Count: 51
ICS Code (Fire-fighting): 13.220.10
scope:

This document deals with the technical requirements to minimise the risks of hazards listed in Clause 4 which can arise during the operation and/or maintenance of double acting hydraulic rescue tool systems, when carried out as intended by the manufacturer or his authorised representative.

All the safety requirements of this document apply to double acting hydraulic rescue tools manufactured after the date of publication.

Double acting hydraulic rescue tool systems are intended for use by the fire fighting and rescue services, principally for cutting through, spreading or pushing apart the structural parts of road vehicles, ships, trains, aircraft's and building structures involved in accidents. They consist, as defined in Clause 3 of a separate power pack, the tool[s] and the necessary interconnections and intended accessories.

NOTE 1 The aim is to assist whilst extracting the casualties or to create a working space for paramedical services taking the local conditions into account.

This document does not establish the additional requirements for:

a) operation in severe conditions (e.g. extreme environmental conditions such as: temperatures outside the range -20 °C +55 °C, corrosive environment, tropical environment, contaminating environments, strong magnetic fields, potentially explosive atmospheres);

b) the risk directly arising from the means provided for the portability, transportability and mobility of doubleacting hydraulic rescue tools during periods of their operation.

NOTE 2 For the EU/EEA other Directives can be applicable to the equipment in the scope, for example the Electro Magnetic Compatibility Directive.

Document History

November 1, 2016
Double acting hydraulic rescue tools for fire and rescue service use - Safety and performance requirements
A description is not available for this item.
SN EN 13204+A1
August 1, 2012
Double acting hydraulic rescue tools for fire and rescue service use - Safety and performance requirements
This document deals with the technical requirements to minimise the risks of hazards listed in Clause 4 which can arise during the operation and/or maintenance of double acting hydraulic rescue tool...
March 1, 2005
Double acting hydraulic rescue tools for fire and rescue service use - Safety and performance requirements
A description is not available for this item.

References

Advertisement