SNV - SN EN 4644-002
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175° C (or 125° C) continuous - Part 002: Specification of performance and contact arrangements
inactive
| Organization: | SNV |
| Publication Date: | 1 August 2012 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This European Standard specifies the common conditions for rectangular electrical modular connectors for receptacles and plugs with interchangeable modules and a continuous operating temperature of 175 °C (or 125 °C).
Contact arrangements for fibre optic contacts are described in EN 4639-002.
Document History
March 1, 2017
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175° C (or 125° C) continuous - Part 002: Specification of performance and contact arrangements
A description is not available for this item.
SN EN 4644-002
August 1, 2012
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175° C (or 125° C) continuous - Part 002: Specification of performance and contact arrangements
This European Standard specifies the common conditions for rectangular electrical modular connectors for receptacles and plugs with interchangeable modules and a continuous operating temperature of...