SNV - SN EN 13575

Static thermoplastic tanks for the above ground storage of chemicals - Blow moulded or rotationally moulded polyethylene tanks - Requirements and test methods

active, Most Current
Organization: SNV
Publication Date: 1 August 2012
Status: active
Page Count: 29
ICS Code (Stationary containers and tanks): 23.020.10
scope:

This European Standard specifies requirements for materials, physical properties and performance for blow moulded and rotationally moulded polyethylene single tanks, with or without reinforcement, for the above ground storage of chemical liquids having a maximum specific gravity of 1 400 kg/m3 except water and those liquids dealt with by EN 13341.

It is only applicable to static blow moulded or rotationally moulded polyethylene tanks, which are subjected to atmospheric pressures but not subject to any external loading and having a volume of 400 l to 10 000 l. Except for periodic temperature fluctuation their normal operating temperature does not exceed 25 °C.

Tanks according to this European Standard are expected to have a period of intended use of 10 years.

This European Standard specifies test methods and factory production control tests as well.

NOTE National and/or international regulations above and beyond the requirements of this standard may apply to the storage of liquids and the installation of tanks.

Document History

SN EN 13575
August 1, 2012
Static thermoplastic tanks for the above ground storage of chemicals - Blow moulded or rotationally moulded polyethylene tanks - Requirements and test methods
This European Standard specifies requirements for materials, physical properties and performance for blow moulded and rotationally moulded polyethylene single tanks, with or without reinforcement,...
January 1, 2005
Thermoplastic tanks made from blow or rotational moulded polyethylene - Tanks for the above ground storage of chemicals - Requirements and test methods
A description is not available for this item.

References

Advertisement