GMNA - GM6232M

Sodium Chloride Immersion Test for Hose Clamps

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 July 2012
Status: active
Page Count: 2
scope:

This standard establishes a procedure for determining the cracking resistance of hose clamps in a test solution of sodium chloride.

Apparatus and Materials

Plastic or glass beakers of approximately 2000 ml capacity.

Hose lengths of approximately 100 mm and diameters appropriate for the clamps being tested.

Note: GM6165M or GM6196M hose is recommended. Corrosion resistant mandrels in sizes which will fit snugly inside the hoses being used.

Controlled temperature apparatus to maintain the temperature of the test containers at 36 ± 30C.

Document History

GM6232M
July 1, 2012
Sodium Chloride Immersion Test for Hose Clamps
This standard establishes a procedure for determining the cracking resistance of hose clamps in a test solution of sodium chloride. Apparatus and Materials Plastic or glass beakers of approximately...
February 1, 2003
Sodium Chloride Immersion Test for Hose Clamps
1 Scope This standard establishes a procedure for determining the cracking resistance of hose clamps in a test solution of sodium chloride.
September 1, 1988
Sodium Chloride Immersion Test for Hose Clamps
1 SCOPE. This standard establishes a procedure for determining the cracking resistance of hose clamps in a test solution of sodium chloride.
Advertisement