MODUK - DEF STAN 02-747: PART 1
Requirements for Nickel Aluminium Bronze Castings and Ingots - Part 1 - Nickel Aluminium Bronze Naval Alloy Centrifugally Cast
active, Most Current
Buy Now
| Organization: | MODUK |
| Publication Date: | 21 August 2012 |
| Status: | active |
| Page Count: | 22 |
scope:
This standard provides requirements for the physical characteristics, test methods and acceptance standards of centrifugally cast nickel aluminium bronze naval alloy from ingots and approved scrap.
Castings are classified as either I, II, or III. These classifications are defined in Def Stan 02-863.
Document History
DEF STAN 02-747: PART 1
August 21, 2012
Requirements for Nickel Aluminium Bronze Castings and Ingots - Part 1 - Nickel Aluminium Bronze Naval Alloy Centrifugally Cast
This standard provides requirements for the physical characteristics, test methods and acceptance standards of centrifugally cast nickel aluminium bronze naval alloy from ingots and approved scrap....
January 19, 2007
Requirements for Nickel Aluminium Bronze Castings and Ingots Part 1 Nickel Aluminium Bronze Naval Alloy Centrifugally Cast
This standard provides requirements for the physical characteristics, test methods and acceptance standards of centrifugally cast nickel aluminium bronze naval alloy from ingots and approved scrap.
April 1, 2000
Requirements for Nickel Aluminium Bronze Castings and Ingots Part 1: Nickel Aluminium Bronze Naval Alloy Centrifugally Cast
This NES states the requirements for the physical characteristics, test methods and acceptance standards of centrifugally cast nickel aluminium bronze naval alloy from ingots and approved certified...