TIA-232

Interface Between Data Terminal Equipment and Data Circuit-Terminating Equipment Employing Serial Binary Data Interchange

inactive
Buy Now
Organization: TIA
Publication Date: 12 November 1986
Status: inactive
Page Count: 53
scope:

This standard is applicable to the interconnection of data terminal equipment (DTE) and data circuit-terminal equipment (DCE) employing serial binary data interchange. It defines:

Section 2 - Electrical Signal characteristics:- Electrical and grounding characteristics of the interchange signals and associated circuitry.

Section 3 - Interface Mechanical Characteristics:-

Definition of the mechanical chrematistics of the interface between the data DTE and the DCE.

Section 4 - Functional Description of Interchange Circuits:-

Functional description of a set of data, timing and control interchange circuits for use at a digital interface between a DTE and a DCE.

Section 5- Standard Interface for Selected Communication System configurations:

Standard subsets of specific interchange circuits are defined for a specific group of data communication system applications. In addition, the standard includes:

Section 6- Recommendations and Explanatory Notes

Section 7- Glossary of New Terms.

This standard includes thirteen specific interface configurations intended to meet the needs of fifteen defined system applications. These configurations are identified by type, using alphabetic characters A through M. In addition, type Z has been reserved for applications not covered by types A through M, and where the configuration of interchange circuits is to specified, in each case, by the supplier.

This standard is applicable for use at data signaling rates in the range from zero to a nominal upper limit of 20,000 bits per second.

This standard is applicable for the interchange of data, timing and control signals when use din conjunction with electronic equipment, each of which has a single common return (signal ground), that can be interconnected at the interface point. It does not apply where electrical isolation between equipment of opposite sides of the interface points is required.

This standard applies to both synchronous and no synchronous serial binary data communication systems.

Document History

October 1, 1997
Interface Between Data Terminal Equipment and Data Circuit- Terminating Equipment Employing Serial Binary Data Interchange
This standard is applicable to the interconnection of data terminal equipment (DTE) and data circuit-terminating equipment (DCE) employing serial binary data interchange. It defines: Section 2...
October 1, 1997
Interface between Data Terminal Equipment and Data Circuit-Terminating Equipment Employing Serial Binary Data Interchange
A description is not available for this item.
October 1, 1997
Interface between Data Terminal Equipment and Data Circuit-Terminating Equipment Employing Serial Binary Data Interchange
Abstracts This standard is applicable to the interconnection of data terminal equipment (DTE) and data circuit-terminating equipment (DCE) employing serial binary data interchange. It...
January 1, 1991
Interface Between Data Terminal Equipment and Data Circuit-Terminating Equipment Employing Serial Binary Data Interchange
A description is not available for this item.
TIA-232
November 12, 1986
Interface Between Data Terminal Equipment and Data Circuit-Terminating Equipment Employing Serial Binary Data Interchange
This standard is applicable to the interconnection of data terminal equipment (DTE) and data circuit-terminal equipment (DCE) employing serial binary data interchange. It defines: Section 2 –...
August 1, 1969
Interface Between Data Terminal Equipment and Data Communication Equipment Employing Serial Binary Data Interchange
This standard is applicable to the interconnection of data terminal equipment (DTE) and data communication equipment (DCE) employing serial binary data interchange. It defines: Section 2 –...
October 1, 1965
Interface Between Data Processing Terminal Equipment and Data Communication Equipment
This standard is applicable to the interconnection of data processing terminal equipment and data communication equipment. It defines a means of exchanging control signals and binary serialized data...
October 1, 1963
Interface Between Data Processing Terminal Equipment and Data Communication Equipment
This standard is applicable to the interconnection of data processing terminal equipment and data communication equipment. It defines a means of exchanging control signals and binary serialized data...
May 1, 1960
Interconnection of Data Terminal Equipment with a Communications Channel
PURPOSE AND SCOPE OF COVERAGE This standard is intended to provide a method of interconnecting data terminal equipment and a data communication channel when each is furnished by different companies....
Advertisement