CEN - EN 16166

Sludge, treated biowaste and soil - Determination of adsorbable organically bound halogens (AOX)

inactive
Organization: CEN
Publication Date: 1 August 2012
Status: inactive
Page Count: 22
ICS Code (Wastes in general): 13.030.01
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This European Standard specifies an empirical method for the direct determination of organically bound chlorine, bromine and iodine (but not fluorine) adsorbed and occluded to the sample matrix. Non-volatile organically bound halogens adsorbable on activated carbon present in the aqueous phase of the sample prior to drying or adsorbed to sample surface are included in the determination.

This European Standard is intended for analysis of sludge, treated biowaste or soil in concentrations ranging from 5 mg/kg dry matter to approximately 6 g/kg dry matter. The exact concentration range covered depends on the instrument used for determination.

Document History

December 1, 2021
Soil, treated biowaste and sludge - Determination of adsorbed organically bound halogens (AOX)
This document specifies an operationally defined method for the direct determination of organically bound halogens (chlorine, bromine and iodine) adsorbed and occluded to the sample matrix. AOX being...
EN 16166
August 1, 2012
Sludge, treated biowaste and soil - Determination of adsorbable organically bound halogens (AOX)
This European Standard specifies an empirical method for the direct determination of organically bound chlorine, bromine and iodine (but not fluorine) adsorbed and occluded to the sample matrix....

References

Advertisement