NASA-LLIS-4416

Lessons Learned - Critical System Maturity Requirements, Critical System Analytic Model, and Critical System Certification Proces

active, Most Current
Organization: NASA
Publication Date: 13 August 2012
Status: active
Page Count: 2
scope:

It is important to establish the environment in which equipment is to operate prior to designing or specifying it. Once the design or specification is set, NASA should not forego certification testing as this may give rise to continuing costs over the life of the program.

Document History

NASA-LLIS-4416
August 13, 2012
Lessons Learned - Critical System Maturity Requirements, Critical System Analytic Model, and Critical System Certification Proces
It is important to establish the environment in which equipment is to operate prior to designing or specifying it. Once the design or specification is set, NASA should not forego certification...
Advertisement