ITU-T Y.1366
Time and phase synchronization aspects of packet networks
| Organization: | ITU-T |
| Publication Date: | 1 February 2012 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This ITU-T Recommendation defines time and phase synchronization aspects in packet networks. It specifies the suitable methods to distribute the reference timing signals that can be used to recover the phase synchronization and/or time synchronization according to the required quality. It also specifies the relevant time and phase synchronization interfaces and related performance.
The packet networks that are in the scope of this Recommendation are currently limited to the following scenarios:
• Ethernet ([IEEE 802.3], [IEEE 802.1D], [IEEE 802.1ad], [IEEE 802.1Q], and [IEEE 802.1Qay]).
• MPLS ([IETF RFC 3031] and [ITU-T G.8110]).
• IP ([IETF RFC 791] and [RFC 2460]).
The physical layer that is relevant to this specification is the Ethernet media types, as defined in IEEE Standard 802.3-2005.
Document History