DS/EN 60811-412

Electric and optical fibre cables - Test methods for non-metallic materials - Part 412: Miscellaneous tests - Thermal ageing methods - Ageing in an air bomb

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 August 2012
Status: active
Page Count: 18
ICS Code (Cables): 29.060.20
scope:

IEC 60811-412:2012 gives the procedure for ageing in an air bomb, which typically applies to crosslinked and thermoplastic compounds used for insulating and sheathing materials. IEC 60811-412:2012 cancels and replaces 8.2 of IEC 60811-1-2:1985, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.

Document History

DS/EN 60811-412
August 3, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 412: Miscellaneous tests - Thermal ageing methods - Ageing in an air bomb
IEC 60811-412:2012 gives the procedure for ageing in an air bomb, which typically applies to crosslinked and thermoplastic compounds used for insulating and sheathing materials. IEC 60811-412:2012...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 412: Miscellaneous tests - Thermal ageing methods - Ageing in an air bomb
This Part 412 of IEC 60811 gives the procedure for ageing in an air bomb, which typically applies to crosslinked and thermoplastic compounds used for insulating and sheathing materials.
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 412: Miscellaneous tests - Thermal ageing methods - Ageing in an air bomb
A description is not available for this item.

References

Advertisement