DS/EN 60811-504

Electric and optical fibre cables - Test methods for non-metallic materials - Part 504: Mechanical tests - Bending tests at low temperature for insulation and sheaths

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 August 2012
Status: active
Page Count: 18
ICS Code (Cables): 29.060.20
scope:

IEC 60811-504:2012 gives the procedure for performing bending tests at low temperature on extruded insulations and sheaths. IEC 60811-504:2012 cancels and replaces 8.1 and 8.2 of IEC 60811-1-4:1985, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100: 2012.This publication is to be read in conjunction with IEC 60811-100:2012.

Document History

DS/EN 60811-504
August 3, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 504: Mechanical tests - Bending tests at low temperature for insulation and sheaths
IEC 60811-504:2012 gives the procedure for performing bending tests at low temperature on extruded insulations and sheaths. IEC 60811-504:2012 cancels and replaces 8.1 and 8.2 of IEC 60811-1-4:1985,...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 504: Mechanical tests - Bending tests at low temperature for insulation and sheaths
This Part 504 of IEC 60811 gives the procedure for performing bending tests at low temperature on extruded insulations and sheaths.
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 504: Mechanical tests - Bending tests at low temperature for insulation and sheaths
A description is not available for this item.

References

Advertisement