DS/EN 60811-408

Electric and optical fibre cables - Test methods for non-metallic materials - Part 408: Miscellaneous tests - Long-term stability test of polyethylene and polypropylene compounds

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 August 2012
Status: active
Page Count: 18
ICS Code (Cables): 29.060.20
scope:

IEC 60811-408:2012 gives the procedure to establish as to whether or not the quality of a cable's components will be satisfactory over the proposed life of a communication cable. IEC 60811-408:2012 cancels and replaces Annex A of IEC 60811-4-2:2004, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.

Document History

DS/EN 60811-408
August 3, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 408: Miscellaneous tests - Long-term stability test of polyethylene and polypropylene compounds
IEC 60811-408:2012 gives the procedure to establish as to whether or not the quality of a cable's components will be satisfactory over the proposed life of a communication cable. IEC 60811-408:2012...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 408: Miscellaneous tests - Long-term stability test of polyethylene and polypropylene compounds
This Part 408 of IEC 60811 gives the procedure to establish as to whether or not the quality of a cable's components will be satisfactory over the proposed life of a communication cable. This test is...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 408: Miscellaneous tests - Long-term stability test of polyethylene and polypropylene compounds
A description is not available for this item.
Advertisement