DS/EN 60811-606

Electric and optical fibre cables - Test methods for non-metallic materials - Part 606: Physical tests - Methods for determining the density

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 August 2012
Status: active
Page Count: 18
ICS Code (Cables): 29.060.20
scope:

IEC 60811-606:2012 descries the methods for determining the density for the most common types of insulating and sheathing compounds (cross-linked, PVC, PE, PP, etc.). IEC 60811-606:2012 cancels and replaces Clause 8 of IEC 60811-1-3:1993, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.

Document History

DS/EN 60811-606
August 3, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 606: Physical tests - Methods for determining the density
IEC 60811-606:2012 descries the methods for determining the density for the most common types of insulating and sheathing compounds (cross-linked, PVC, PE, PP, etc.). IEC 60811-606:2012 cancels and...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 606: Physical tests - Methods for determining the density
This Part 606 of IEC 60811 descries the methods for determining the density for the most common types of insulating and sheathing compounds (cross-linked, PVC, PE, PP, etc.).
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 606: Physical tests - Methods for determining the density
A description is not available for this item.

References

Advertisement