DS/EN 60811-505
Electric and optical fibre cables - Test methods for non-metallic materials - Part 505: Mechanical tests - Elongation at low temperature for insulations and sheaths
| Organization: | DS |
| Publication Date: | 3 August 2012 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Cables): | 29.060.20 |
scope:
IEC 60811-505:2012 gives the procedure for performing elongation tests at low temperature on extruded insulations and sheaths. IEC 60811-505:2012 cancels and replaces 8.3 and 8.4 of IEC 60811-1-4:1985, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.
Document History