DSF/prEN ISO 18104

Health informatics - Categorical structures for representation of nursing diagnoses and nursing actions in terminological systems (ISO/DIS 18104:2012)

inactive
Organization: DS
Status: inactive
Page Count: 41
ICS Code (IT applications in health care technology): 35.240.80
scope:

2.1 Main purpose This International Standard specifies the characteristics of two categorial structures (4.2), and the minimal domain constraints (4.5) required for conformance, with the overall aim of supporting interoperability in the exchange of meaningful information between information systems in respect of nursing diagnoses and nursing actions. Categorial structures (4.2) for nursing diagnoses and nursing actions support interoperability by providing common frameworks with which to: a) analyse the features of different terminologies and to establish the nature of the relationship between them [3] - [8]; b) develop terminologies for representing nursing diagnoses and nursing actions [9] - [12]; c) develop terminologies that are able to be related to each other [3], [8], [13]; d) establish relationships between terminology models, information models and ontologies in the nursing domain [14] - [16]; There is early evidence that the categorial structure for nursing actions can be used as a framework for analyzing nursing practice [17] and for developing content of electronic nursing summaries [18].

Document History

December 18, 2023
Health informatics – Categorial structures for representation of nursing practice in terminological systems (ISO 18104:2023)
This document specifies the characteristics of categorial structures, representing nursing practice. The overall aim of this document is to support interoperability in the exchange of meaningful...
February 17, 2014
Health informatics – Categorial structures for representation of nursing diagnoses and nursing actions in terminological systems
2.1 Main purpose This International Standard specifies the characteristics of two categorial structures (4.2), and the minimal domain constraints (4.5) required for conformance, with the overall aim...
December 19, 2003
Health Informatics - Integration of a reference terminology model for nursing (ISO 18104:2003)
The purpose of this standard is to establish a nursing reference terminology model consistent with the goals and objectives of other specific health terminology models in order to provide a more...
DSF/prEN ISO 18104
Health informatics - Categorical structures for representation of nursing diagnoses and nursing actions in terminological systems (ISO/DIS 18104:2012)
2.1 Main purpose This International Standard specifies the characteristics of two categorial structures (4.2), and the minimal domain constraints (4.5) required for conformance, with the overall aim...
Health informatics - Categorial structures for representation of nursing diagnoses and nursing actions in terminological systems (ISO/FDIS 18104:2013)
2.1 Main purpose This International Standard specifies the characteristics of two categorial structures (4.2), and the minimal domain constraints (4.5) required for conformance, with the overall aim...
Health informatics – Categorial structures for representation of nursing practice in terminological systems (ISO/DIS 18104:2022)
This document specifies the characteristics of three categorial structures, representing nursing practice with the overall aim of supporting interoperability in the exchange of meaningful information...
Advertisement