DS/EN 60811-506

Electric and optical fibre cables - Test methods for non-metallic materials - Part 506: Mechanical tests - Impact test at low temperature for insulations and sheaths

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 August 2012
Status: active
Page Count: 18
ICS Code (Cables): 29.060.20
scope:

IEC 60811-506:2012 gives the procedure for performing impact tests at low temperature on extruded insulations and sheaths. IEC 60811-506:2012 cancels and replaces 8.5 of IEC 60811-1-4:1985, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.

Document History

DS/EN 60811-506
August 3, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 506: Mechanical tests - Impact test at low temperature for insulations and sheaths
IEC 60811-506:2012 gives the procedure for performing impact tests at low temperature on extruded insulations and sheaths. IEC 60811-506:2012 cancels and replaces 8.5 of IEC 60811-1-4:1985, which is...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 506: Mechanical tests - Impact test at low temperature for insulations and sheaths
A description is not available for this item.
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 506: Mechanical tests - Impact test at low temperature for insulations and sheaths
This Part 506 of IEC 60811 gives the procedure for performing impact tests at low temperature on extruded insulations and sheaths.

References

Advertisement