DS/EN 60811-513
Electric and optical fibre cables - Test methods for non-metallic materials - Part 513: Mechanical tests - Methods specific to polyethylene and polypropylene compounds - Wrapping test after conditioning
| Organization: | DS |
| Publication Date: | 3 August 2012 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Cables): | 29.060.20 |
scope:
IEC 60811-513:2012 gives procedures for a wrapping test after conditioning at elevated temperature. This test method applies specifically to polyethylene and polypropylene insulation. This test is intended for samples from filled cables of polyolefin insulation having a wall thickness of less than or equal to 0,8 mm. IEC 60811-513:2012 cancels and replaces Clause 9 of IEC 60811-4-2:2004, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.
Document History